EN
  • EN
  • DE
  • IT

TPS71733QDRVRQ1

Part No TPS71733QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS71733QDRVRQ1-ND, 296-50146-6, 296-50146-2, 296-50146-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937325-TPS71733QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS71733QDRVRQ1 CAD Model

Description

The TPS71733QDRVRQ1 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, designed specifically for automotive and industrial applications. This device offers a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy for reliable operation of connected devices.
  • High PSRR: Excellent power supply rejection ratio (PSRR) helps in suppressing fluctuations from the input power source, ensuring a cleaner output voltage.
  • Low Dropout: The TPS71733QDRVRQ1 can maintain output regulation with minimal difference between the input and output voltage, making it efficient in battery-operated systems.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and connected components from damage due to overheating or excessive current draw.
  • Stable with Low-ESR Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are more reliable over temperature changes.
  • Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring performance under extreme conditions.

Applications

The TPS71733QDRVRQ1 is versatile and can be used in a wide range of applications within the automotive sector, such as infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. It is also suitable for industrial applications where a stable and precise voltage is necessary for critical operations.

Package and Availability

This LDO voltage regulator is available in a compact 6-pin SON package, which is designed for space-constrained applications. The small footprint allows for integration into various electronic assemblies without significantly impacting the overall design size. The package is also designed for optimal thermal performance, ensuring reliability and longevity of the product.

For detailed specifications, application notes, and further information, visit the Texas Instruments official product page.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7117 $51.3510
75+ $1.4045 $105.3375
115+ $1.3606 $156.4690
155+ $1.3167 $204.0885
200+ $1.2728 $254.5600
265+ $1.1412 $302.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess