EN
  • EN
  • DE

TPS72325DBVR

Part No TPS72325DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -2.5V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -10V
Nominal Output Voltage (Min/Fixed) -2.5V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 225μA to 325μA
PSRR 65dB to 48dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -2.5V
Voltage - Dropout (Typical) 0.28V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034621-TPS72325DBVR
Family Name TPS72325
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72325DBVR CAD Model

Description

Product Overview: Texas Instruments TPS72325DBVR

The Texas Instruments TPS72325DBVR is a high-precision, low-dropout voltage regulator designed for use in a variety of applications that require a stable and precise low-voltage power supply. This regulator is capable of delivering a fixed output voltage of 2.5V, with an impressive dropout voltage of just 250mV at a 200mA load, ensuring efficient operation even when the input voltage is close to the output voltage.

Encased in a compact SOT-23-5 package, the TPS72325DBVR occupies minimal space on the circuit board, making it an ideal choice for space-constrained applications. Its small form factor, combined with a low quiescent current of only 90µA, makes it particularly suitable for battery-powered devices, portable electronics, and other applications where power efficiency is critical.

Key Features:

  • Fixed Output Voltage: 2.5V precision-regulated output, ideal for consistent power supply needs.
  • Low Dropout: Ultra-low dropout of 250mV at 200mA load, ensuring efficient operation with minimal power loss.
  • Low Quiescent Current: Only 90µA, which helps to extend battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features that protect the device and the system from damage due to overheating or excessive current draw.
  • Output Tolerance: Tight output voltage tolerance of ±2% over the full range of load, line, and temperature variations.
  • Stable with Low-ESR Capacitors: Compatible with low-ESR ceramic capacitors, which reduces noise and improves power integrity.

Applications:

The TPS72325DBVR is versatile and can be used in a wide array of applications, including:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Handheld instrumentation
  • GPS receivers
  • Medical devices

With its combination of low dropout voltage, low quiescent current, and compact size, the TPS72325DBVR from Texas Instruments is a reliable and efficient solution for your low-voltage power supply needs. This voltage regulator is designed to meet the stringent requirements of modern electronic devices, ensuring stable operation and longevity of your product.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess