EN
  • EN
  • DE

TPS728175295YZUT

Part No TPS728175295YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.75V/2.95V 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.75V, 2.95V
Dropout Voltage-Max 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 80μA to 120μA
PSRR 65dB to 40dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.75V, 2.95V
Voltage - Dropout (Typical) -, 0.23V @ 200mA
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 213434-TPS728175295YZUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS728175295YZUT CAD Model

Description

Product Overview: TPS728175295YZUT from Texas Instruments

The TPS728175295YZUT is a cutting-edge voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This high-performance product is part of TI's extensive portfolio of power management solutions and offers a unique combination of features that make it suitable for a wide range of applications.

At the core of the TPS728175295YZUT is its ability to provide a stable and precise output voltage, which is essential for sensitive electronic devices. The IC operates with an input voltage range that accommodates various power sources, making it versatile for different system configurations. Its fixed output voltage of 1.75V is optimized for low-power operations, ensuring energy efficiency and reliability in your electronic designs.

The device is characterized by its low dropout (LDO) voltage, which allows it to maintain a consistent output even when the input-to-output differential is minimal. This feature is particularly beneficial in battery-powered applications where maximizing the usage of the available voltage is crucial. Furthermore, the TPS728175295YZUT boasts a low quiescent current, contributing to the overall power conservation of the system it is integrated into.

Designed with a compact form factor, the TPS728175295YZUT comes in a small-footprint package that is ideal for space-constrained applications. Its thermal performance is also noteworthy, ensuring stability and performance even under varying load conditions and temperatures.

Texas Instruments has equipped the TPS728175295YZUT with several protective features, including over-current protection and thermal shutdown, to safeguard the IC and the connected components from potential damage due to abnormal operating conditions. Additionally, the device has excellent transient response capabilities, which helps to maintain a stable voltage level during sudden changes in load.

In summary, the TPS728175295YZUT from Texas Instruments is a robust and efficient power management solution that offers a blend of performance, power efficiency, and protective features. Whether it's for consumer electronics, medical devices, or industrial applications, this voltage regulator IC is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3619 $54.4760
90+ $1.1175 $100.5750
140+ $1.0826 $151.5640
195+ $1.0477 $204.3015
250+ $1.0127 $253.1750
335+ $0.9080 $304.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess