Product Overview: Texas Instruments TPS73219DBVT
The TPS73219DBVT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 1.9V with an input voltage range from 2.7V to 5.5V. This regulator is capable of sourcing a maximum output current of 250mA, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and microcontroller systems.
One of the key features of the TPS73219DBVT is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications. The device also offers excellent load and line transient responses, providing stable output voltage during sudden changes in load or input voltage.
Key Features and Benefits
- Fixed Output Voltage: The device provides a stable 1.9V output, ideal for consistent performance in electronic circuits.
- High Output Current: With a maximum output current of 250mA, this LDO can power a variety of low-power devices and integrated circuits.
- Low Dropout Voltage: Minimizes power loss and improves efficiency, crucial for battery-operated devices where power conservation is paramount.
- Excellent Load Regulation: Maintains a consistent output voltage even with varying loads, ensuring reliable operation of connected components.
- Thermal Shutdown Protection: Enhances the safety and longevity of the device by preventing overheating.
- Overcurrent Protection: Helps to safeguard the regulator and the load from damage due to excessive current.
- Small Package Size: The DBV package is compact, making it an excellent choice for space-constrained applications.
Applications
The TPS73219DBVT is versatile and can be used in various electronic systems, including:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Power management for PDAs and mobile phones
- Consumer electronics such as cameras and audio devices
With its combination of features, the TPS73219DBVT from Texas Instruments provides designers with a reliable and efficient voltage regulation solution, ensuring stable operation across a variety of applications.