EN
  • EN
  • DE

TPS73230DBVRG4

Part No TPS73230DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.25A 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package SOT-23-5
Dropout Voltage 40 mV
Input Bias Current 400 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 250 mA
Max Output Voltage 3 V
Max Power Dissipation 560 mW
Min Current Limit 250 mA
Min Input Voltage 1.7 V
Min Operating Temperature -40 °C
Min Output Voltage 3 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 250 mA
Output Type Fixed
Output Voltage 3 V
Output Voltage Accuracy 0.5 %
Packaging Tape and Reel
Polarity Positive
Power Dissipation 560 mW
Quiescent Current 400 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101069-TPS73230DBVRG4
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS73230DBVRG4 CAD Model

Description

Introducing the TPS73230DBVRG4 Voltage Regulator by Texas Instruments

Enhance your electronic designs with the high-performance TPS73230DBVRG4 voltage regulator from Texas Instruments, a leading name in the semiconductor industry. This precision low-dropout (LDO) linear voltage regulator offers a fixed output voltage of 3.0V, designed to maintain stability and efficiency across a range of applications.

Key Features

  • Output Voltage: The TPS73230DBVRG4 provides a steady 3.0V output, perfect for powering sensitive analog and digital circuits that require a precise voltage level.
  • Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving overall system performance.
  • Current Capacity: The device can supply up to 250mA of output current, making it suitable for a wide range of low-power applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Overcurrent Protection: The TPS73230DBVRG4 features overcurrent protection to safeguard your circuit from excessive current draw that could lead to component failure.
  • Low Noise: This regulator is designed to minimize output noise, a critical feature for powering noise-sensitive components such as precision analog-to-digital converters (ADCs) or operational amplifiers.
  • Package: Housed in a compact SOT-23-5 package, the TPS73230DBVRG4 saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the TPS73230DBVRG4 makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable and wireless equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Medical and healthcare systems

With its combination of low dropout, high accuracy, and robust protection features, the TPS73230DBVRG4 from Texas Instruments is engineered to meet the stringent requirements of modern electronic devices. Whether you're designing for consumer electronics or industrial systems, this LDO voltage regulator ensures reliable operation and extends the longevity of your products.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4774 $51.7090
85+ $1.2123 $103.0455
130+ $1.1744 $152.6720
180+ $1.1365 $204.5700
230+ $1.0986 $252.6780
305+ $0.9850 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,611 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess