EN
  • EN
  • DE
  • IT

TPS7333QP

Part No TPS7333QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 400μA to 550μA
PSRR 51dB to 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.235V @ 500mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 034653-TPS7333QP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS7333QP CAD Model

Description

Product Overview: TPS7333QP

The TPS7333QP is a robust, high-performance low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This component is tailored to deliver a stable and reliable power supply to sensitive electronic circuits, making it an ideal choice for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

Key Features

  • Output Voltage: The TPS7333QP offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Accuracy: This regulator provides excellent regulation with a high accuracy level, ensuring that the output voltage remains stable under varying input conditions and load changes.
  • Low Dropout: The low dropout feature means that the TPS7333QP can maintain its output regulation with a minimal difference between the input and output voltages, which is beneficial for battery-operated devices where efficiency is crucial.
  • Current Capacity: It can supply up to 500mA of output current, catering to a broad range of power requirements for different devices.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against damage due to overheating.
  • Overcurrent Protection: Additionally, the TPS7333QP features overcurrent protection, which prevents the regulator and downstream components from current-induced stress.

Applications

The versatility of the TPS7333QP allows it to be used in various applications that require a reliable power source. This includes:

  • Power supplies for microcontrollers and digital systems
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Peripheral power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS7333QP is no exception. It is designed to meet the rigorous standards of the industry, ensuring longevity and consistent performance. The component is available in a sturdy TO-220 package, which is suitable for through-hole mounting, providing ease of integration into various circuit designs.

Whether you're developing a sophisticated industrial system or a simple consumer electronic device, the TPS7333QP from Texas Instruments stands as a reliable choice for your voltage regulation needs.

You May Also Be Interested in

Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $1.8343
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6606 $50.5514
46+ $2.1831 $100.4226
71+ $2.1149 $150.1579
98+ $2.0466 $200.5668
127+ $1.9784 $251.2568
170+ $1.7738 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess