EN
  • EN
  • DE

TPS73501DRVT

Part No TPS73501DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 6V
Voltage Dropout (Max) 0.5V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 65 µA
PSRR 66dB ~ 22dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS73501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34852-2,296-34852-1,296-34852-6
Standard Package 250
Win Source Part Number 1323700-TPS73501DRVT
Ultra Librarian 3D Model Ultra Librarian TPS73501DRVT CAD Model

Description

Product Overview: TPS73501DRVT by Texas Instruments

The TPS73501DRVT is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. With an adjustable output voltage range from 1.25V to 5.5V, this regulator can cater to various electronic devices requiring precise voltage levels.

The TPS73501DRVT is capable of supplying up to 500mA of output current, making it suitable for both low-power and medium-power applications. The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.

One of the key advantages of the TPS73501DRVT is its low noise performance, which is crucial for sensitive RF and analog circuits. The regulator achieves this through its optimized design and the use of an external noise reduction bypass capacitor. This feature makes it an excellent choice for precision instrumentation, audio applications, and other noise-sensitive equipment.

The device includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse current protection, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions. Additionally, the TPS73501DRVT offers stable operation with ceramic capacitors, which are preferred in modern electronic designs for their small size and reliability.

The TPS73501DRVT comes in a small 6-pin SON package, which is ideal for space-constrained applications. Its compact form factor, combined with its excellent thermal performance, allows for integration into a variety of portable and fixed electronic devices.

In summary, the Texas Instruments TPS73501DRVT is a versatile and efficient solution for a multitude of voltage regulation needs. Its precision, low noise, and robust protection features make it a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0796 $52.3532
40+ $2.5268 $101.0720
62+ $2.4479 $151.7698
85+ $2.3689 $201.3565
110+ $2.2899 $251.8890
147+ $2.0531 $301.8057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,410 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess