EN
  • EN
  • DE

TPS73525DRVT

Part No TPS73525DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS73525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49014-6, 296-49014-2, TPS73525DRVT-ND, 296-49014-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900954-TPS73525DRVT
Ultra Librarian 3D Model Ultra Librarian TPS73525DRVT CAD Model

Description

The TPS73525DRVT from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise 2.5V output from an input voltage range of 2.7V to 5.5V. This device is part of the TPS735xx family, known for its excellent power supply rejection ratio (PSRR) and low noise characteristics, making it an ideal choice for sensitive RF and analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy over temperature and line/load conditions.
  • High PSRR: Superior power supply rejection ratio of 72dB at 1kHz, providing excellent noise immunity.
  • Low Dropout: Capable of maintaining output regulation with a very small difference between the input and output voltages.
  • Low Noise: Produces a low output noise of 30µVRMS, ideal for RF and precision analog applications.
  • Current Rating: Capable of sourcing up to 500mA of output current, suitable for a wide range of applications.
  • Thermal Performance: Offered in a 2.00 mm x 2.00 mm SON package, the TPS73525DRVT is designed for optimal thermal performance.
  • Stability: Stable with ceramic capacitors as low as 2.2μF, reducing the need for bulky capacitors.
  • Overcurrent and Overtemperature Protection: Features built-in protection mechanisms to safeguard the device and the load.

Applications

The TPS73525DRVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS receivers
  • Medical equipment
  • Analog and digital sensor systems
  • High-end audio and precision instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS73525DRVT is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its advanced features and robust design, this LDO voltage regulator is a reliable choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0738 $53.6900
115+ $0.8811 $101.3265
180+ $0.8536 $153.6480
245+ $0.8260 $202.3700
315+ $0.7985 $251.5275
420+ $0.7159 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess