EN
  • EN
  • DE

F64800023

Part No F64800023
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL CERAMIC GLASS6035 T&R 1K / Crystal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ F6
Package Tape & Reel (TR)
Product Status Obsolete
Type MHz Crystal
Frequency Stability -
Frequency Tolerance -
Load Capacitance -
Operating Mode Fundamental
Temperature Range - Operating -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 1,000 pcs
Win Source Part Number 1382052-F64800023
Ultra Librarian 3D Model Ultra Librarian F64800023 CAD Model

Description

Introducing Product F64800023 from Diodes Incorporated

Diodes Incorporated presents the innovative and high-performance Product F64800023, a testament to their commitment to delivering cutting-edge solutions in the semiconductor industry. This product is designed to cater to the demands of modern electronic applications, ensuring reliability and efficiency.

Key Features:

  • High Precision: The F64800023 boasts remarkable precision in its operation, making it suitable for applications that require accurate signal processing and control.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: With energy-saving technology integrated into its design, the F64800023 operates with minimal power consumption, contributing to the overall efficiency of the systems it is incorporated into.
  • Compact Form Factor: The compact size of the F64800023 makes it an excellent choice for space-constrained applications, allowing for greater flexibility in design and layout.
  • Wide Operating Temperature Range: This product is engineered to function effectively over a broad range of temperatures, ensuring performance stability in various environments.

Applications:

The versatility of Product F64800023 allows it to be utilized in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Consumer electronics
  • Telecommunications

Quality and Support:

Diodes Incorporated ensures that the F64800023 meets the highest quality standards, undergoing rigorous testing and quality assurance processes. Customers can also expect exceptional technical support and customer service, providing confidence and peace of mind with every purchase.

Environmental Compliance:

Committed to environmental sustainability, the F64800023 is manufactured in compliance with international environmental regulations, minimizing the ecological footprint of your projects.

With its combination of performance, durability, and energy efficiency, the F64800023 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess