EN
  • EN
  • DE

TPS73601DCQ

Part No TPS73601DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 055869-TPS73601DCQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73601DCQ CAD Model

Description

Overview of Texas Instruments TPS73601DCQ

The TPS73601DCQ is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is particularly suitable for sensitive applications that require a clean and consistent power source. With its advanced design, the TPS73601DCQ provides excellent regulation over variations in input voltage, load current, and temperature.

Key Features

  • Output Voltage Range: The TPS73601DCQ offers a wide output voltage range that is adjustable from 1.2V to 5.5V, accommodating a variety of design requirements.
  • High Accuracy: This LDO boasts an impressive output voltage accuracy of 1%, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: With a very low dropout voltage, this regulator can maintain output regulation with minimal difference between the input and output voltages, making it highly efficient in battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against damage from overheating.
  • Current Limit Protection: The TPS73601DCQ also features current limit protection, which helps prevent damage to the regulator and the downstream circuitry in the event of an overload or short-circuit condition.
  • Low Quiescent Current: It has a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Stable with Low ESR Output Capacitors: This regulator is stable with ceramic capacitors that have a low equivalent series resistance (ESR), providing more flexibility in the selection of output filtering components.

Applications

The TPS73601DCQ is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Medical equipment
  • Power supplies for sensitive analog and RF circuits

In summary, the TPS73601DCQ from Texas Instruments is a robust and reliable LDO voltage regulator that offers precision, efficiency, and versatility for a wide range of electronic devices. Its advanced features and protections ensure stable performance and longevity, making it a preferred choice for engineers and designers in various industries.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0131 $50.6550
110+ $0.9490 $104.3900
165+ $0.9170 $151.3050
235+ $0.8528 $200.4080
305+ $0.8208 $250.3440
385+ $0.7887 $303.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess