Product Overview: Texas Instruments BQ25155YFPR
The Texas Instruments BQ25155YFPR is a state-of-the-art integrated battery charge management IC designed specifically for space-limited and energy-efficient applications. This compact, highly efficient solution is ideal for portable electronics, such as wearables, fitness trackers, and wireless earbuds, where long battery life and small form factor are critical.
Key Features
- Charge Management: The BQ25155YFPR offers a comprehensive solution for battery charging, providing a constant current/constant voltage linear charger with thermal regulation to prevent overheating.
- Battery Life Optimization: With its high level of integration, the device includes an intelligent charge termination and a battery voltage monitor, which together help to maximize battery life and ensure safe operation.
- Power Efficiency: This IC is designed for low quiescent current, which reduces power consumption when in standby mode, thus preserving battery life when the device is not actively charging.
- Flexible Charging Parameters: The BQ25155YFPR allows for programmable charge current through an external resistor, giving designers the flexibility to tailor the charging profile to specific battery requirements.
- Protection Features: The device includes multiple safety features such as over-voltage protection, over-current protection, and thermal shutdown, ensuring the longevity and reliability of both the charger and the battery.
Technical Specifications
- Input Voltage Range: 2.5V to 5.5V
- Charge Current: Programmable up to 1A
- Battery Voltage Regulation: Up to 4.4V (adjustable)
- Operating Temperature Range: -40°C to 85°C
- Package: 9-bump DSBGA (YFP)
Applications
The BQ25155YFPR is highly versatile and can be used in a variety of applications where efficient charging and space constraints are a concern. Its small footprint and advanced features make it an excellent choice for:
- Smart Wearables
- Fitness and Health Monitoring Devices
- Wireless Headphones and Earbuds
- Portable Medical Devices
- Other Small-Scale Electronic Devices
With its blend of performance, efficiency, and safety, the Texas Instruments BQ25155YFPR stands out as a superior battery management solution for designers looking to enhance their portable and wearable technology products.