EN
  • EN
  • DE

TPS73701DGKR

Part No TPS73701DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 394810-TPS73701DGKR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73701DGKR CAD Model

Description

The TPS73701DGKR from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a stable and clean power supply to a wide range of applications. This component is part of the TPS737xx family, known for its high performance and versatility in managing power requirements for various electronic devices.

Key Features:

  • Adjustable Output: The TPS73701DGKR offers an adjustable output voltage range from 1.2V to 5.5V, allowing for flexibility in application design.
  • High Output Current: This LDO regulator can deliver up to 1A of continuous output current, making it suitable for powering a variety of ICs and embedded systems.
  • Low Dropout Voltage: With a low dropout voltage, this device can operate effectively even when the input voltage is very close to the output voltage, ensuring efficient use of power.
  • Stable with Low ESR Capacitors: The TPS73701DGKR is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the capacitors needed for the application.
  • Fast Transient Response: This voltage regulator provides excellent transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the application from damage due to excessive currents or high temperatures.
  • Power Good Output: The device includes a 'power good' output signal, which indicates when the output voltage is within a specified range, providing a reliable startup sequence for processors and other ICs.

Applications:

The TPS73701DGKR is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN, ADSL modems, and other communication equipment
  • Microcontroller power supplies
  • Post-regulation for switching supplies

With its MSOP-8 (DGK) package, the TPS73701DGKR is compact and suitable for space-constrained applications. It is also RoHS compliant and lead-free, adhering to environmental standards. Whether you're developing consumer electronics, industrial hardware, or sophisticated computing systems, the TPS73701DGKR from Texas Instruments is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess