EN
  • EN
  • DE

TPS74001DPTR

Part No TPS74001DPTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A, Low-Voltage LDO Regulator with Dual Input Voltages | IC REG LINEAR POS ADJ 1.5A 5VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 3.6V
Maximum Dropout Voltage 0.3V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-VSFN Exposed Pad
Supplier Device Package 5-VSON (10x11)
Family Part Number TPS74001
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273308-TPS74001DPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74001DPTR CAD Model

Description

The TPS74001DPTR from Texas Instruments is a highly sophisticated, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply for a wide array of electronic applications. This particular component stands out due to its exceptional regulation accuracy, thermal performance, and versatility, making it an ideal choice for sensitive electronics requiring a consistent power source.

Key Features:

  • Adjustable Output: The TPS74001DPTR offers an adjustable output voltage range from 1.21V to 5.5V, allowing for high flexibility in various circuit designs.
  • High Accuracy: This voltage regulator provides excellent load and line regulation, ensuring that the output voltage remains consistent despite changes in input voltage or load conditions.
  • Low Dropout: With its low dropout voltage, the TPS74001DPTR can maintain output voltage regulation even when the input-to-output differential is minimal, making it highly efficient in battery-powered devices.
  • Thermal Protection: It features built-in thermal shutdown and overcurrent protection, safeguarding the device and the system it powers from potential damage due to overheating or excessive current draw.
  • Power Good Output: The inclusion of a 'power good' output signal provides a simple method for monitoring the status of the voltage rail, which is particularly useful in system diagnostics and sequencing.

Applications:

The TPS74001DPTR is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Portable/battery-powered devices
  • Post-regulation for switching power supplies
  • Data storage and networking systems
  • Microprocessor/microcontroller or FPGA power supplies

Product Specifications:

The device is packaged in a small, surface-mount, 8-pin SON package and is characterized for operation from -40°C to 125°C. With its adjustable output voltage and a maximum output current of 1.5A, the TPS74001DPTR is a versatile solution for managing power in complex electronic systems.

For more detailed information, datasheets, and technical support, customers are encouraged to visit the Texas Instruments official website or contact their local Texas Instruments distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8360 $53.7040
32+ $3.1475 $100.7200
50+ $3.0492 $152.4600
68+ $2.9508 $200.6544
88+ $2.8525 $251.0200
118+ $2.5574 $301.7732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess