EN
  • EN
  • DE

TPS74301KTWTG3

Part No TPS74301KTWTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 7DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 800kHz)
Control Features Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1113015-TPS74301KTWTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74301KTWTG3 CAD Model

Description

Product Overview: TPS74301KTWTG3 - Texas Instruments

The TPS74301KTWTG3 is a high-precision, low-dropout voltage regulator from Texas Instruments, designed to meet the requirements of modern, high-performance electronics. This regulator provides a stable and reliable power supply, ensuring optimal performance for a wide range of applications including RF and mixed-signal ICs, FPGAs, DSPs, and other sensitive electronic devices.

Key Features

  • Adjustable Output Voltage: The TPS74301KTWTG3 offers an adjustable output voltage range from 0.8V to 3.3V, enabling it to power a variety of devices with different voltage requirements.
  • High Accuracy: With an accuracy of 1.5% over line, load, and temperature, this regulator ensures a consistent supply of power, which is critical for maintaining the performance of sensitive electronic components.
  • Low Dropout: The low dropout feature of this regulator means it can continue to provide a stable output voltage even when the input-to-output voltage differential is minimal, making it highly efficient for battery-powered applications.
  • Fast Transient Response: The TPS74301KTWTG3 is designed to have a fast transient response, which helps in maintaining voltage stability during rapid changes in load, such as when a processor switches from low-power to high-power states.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Noise: This voltage regulator is optimized for low noise operation, making it suitable for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs) and voltage-controlled oscillators (VCOs).

Applications

  • RF and mixed-signal integrated circuits
  • Field-programmable gate arrays (FPGAs)
  • Digital signal processors (DSPs)
  • High-speed data acquisition systems
  • Medical equipment
  • Portable and battery-powered devices

The TPS74301KTWTG3 comes in a compact 5-pin TO-263 package, which makes it suitable for space-constrained applications. With its combination of precision, efficiency, and versatility, this voltage regulator from Texas Instruments is an excellent choice for designers looking to optimize the power supply in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9496 $55.6472
16+ $6.5228 $104.3648
24+ $6.3190 $151.6560
33+ $6.1151 $201.7983
43+ $5.9113 $254.1859
57+ $5.2998 $302.0886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess