EN
  • EN
  • DE

TPS74401RGW

Part No TPS74401RGW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1101+
Reference case VQFN-20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735448-TPS74401RGW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74401RGW CAD Model

Description

TPS74401RGW Voltage Regulator by Texas Instruments

The TPS74401RGW is a high-performance, single-output, adjustable low-dropout (LDO) voltage regulator from Texas Instruments (TI), renowned for its precision, reliability, and efficiency. This advanced power management integrated circuit (IC) is designed to meet the stringent requirements of a wide range of electronic applications, including industrial, communication, and consumer electronics.

With an input voltage range of 1.5V to 5.5V, the TPS74401RGW can deliver an adjustable output voltage from 0.8V to 3.3V, which can be set using external resistors. This flexibility makes it an ideal choice for powering sensitive analog circuits that require a stable and precise voltage supply. The device is capable of sourcing up to 3A of output current, making it suitable for high-power applications.

One of the key features of the TPS74401RGW is its low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing battery life is critical.

The TPS74401RGW also incorporates a variety of protection features to ensure the safety and longevity of the end application. These include thermal shutdown, overcurrent protection, and reverse current protection. Additionally, the device has an enable pin that allows the user to turn the regulator on and off, providing further power management capabilities.

Encased in a 20-pin VQFN package with PowerPAD™, the TPS74401RGW is designed for efficient thermal performance and a compact footprint on the printed circuit board (PCB). This packaging, combined with a low output noise of 33µVRMS and a fast transient response, makes the TPS74401RGW an excellent choice for powering precision components such as ADCs, DACs, and microprocessors.

For engineers and designers looking for a robust and versatile LDO voltage regulator, the TPS74401RGW from Texas Instruments offers an optimal solution that balances performance, protection, and power efficiency.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,990 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess