EN
  • EN
  • DE

TPS74550PQWDRBRQ1

Part No TPS74550PQWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.16V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 36 µA
Control Features Current Limit, Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS74550PQWDRBRQ1TR
Standard Package 3,000
Win Source Part Number 1101073-TPS74550PQWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS74550PQWDRBRQ1 CAD Model

Description

The TPS74550PQWDRBRQ1 is a highly reliable and efficient voltage regulator designed and manufactured by Texas Instruments, catering to the demanding requirements of automotive and industrial applications. This advanced power management integrated circuit (IC) ensures stable and precise voltage control, making it an essential component in electronic systems that require consistent performance under varying conditions.

Key Features:

  • Output Voltage Range: The device provides a flexible output voltage range, which can be configured to meet the specific needs of various applications.
  • High Accuracy: With its precision voltage regulation, the TPS74550PQWDRBRQ1 maintains tight control over output voltage, ensuring devices operate within their optimal voltage parameters.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from damage due to overheating, enhancing the product's longevity and reliability.
  • Low Dropout: The low dropout (LDO) capability allows the regulator to maintain output voltage regulation even with a small difference between the input and output voltages, which is crucial for battery-powered applications.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for sequence control in power systems.
  • Adjustable Soft-Start: The soft-start capability limits inrush current during startup, which minimizes stress on the power supply and connected components.

Applications:

The TPS74550PQWDRBRQ1 is ideally suited for a wide range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Communication equipment

Quality and Reliability:

As a product designed for use in the automotive industry, the TPS74550PQWDRBRQ1 complies with the rigorous standards set for quality and reliability. It is built to withstand harsh environmental conditions, ensuring dependable performance over a wide temperature range.

For designers and engineers looking for a robust and versatile voltage regulator, the TPS74550PQWDRBRQ1 from Texas Instruments represents a premium choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8112 $54.3360
70+ $1.4861 $104.0270
105+ $1.4397 $151.1685
145+ $1.3933 $202.0285
190+ $1.3468 $255.8920
250+ $1.2075 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,966 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess