EN
  • EN
  • DE

TPS74701DRCRG4

Part No TPS74701DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 1.39V @ 500mA
Output Current 500mA
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1113021-TPS74701DRCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74701DRCRG4 CAD Model

Description

The TPS74701DRCRG4 from Texas Instruments is a highly efficient, single-output Low-Dropout (LDO) voltage regulator, designed to deliver a stable and precise voltage supply for a wide array of electronic devices and applications. This component is particularly suitable for sensitive applications requiring a low-noise power solution with fast transient response.

Key Features:

  • Adjustable Output: The TPS74701DRCRG4 provides an adjustable output voltage range from 0.8V to 3.6V, allowing for versatile use in different circuit designs.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO ensures reliable performance and consistency in operation.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltages, enhancing efficiency and allowing operation under a wider range of input voltages.
  • Stable with Low ESR Capacitors: This voltage regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall component count and board space.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the application from thermal-related issues.
  • Fast Transient Response: The device's fast transient response is ideal for applications with rapidly changing loads, ensuring voltage stability and reliability.

Applications:

The TPS74701DRCRG4 is versatile and can be used in a range of applications, including:

  • RF Power Amplifiers
  • Post Regulation for Switching Supplies
  • Networking Equipment
  • Portable/Battery-Powered Devices
  • FPGAs, DSPs, and Microprocessors

Package and Quality:

The TPS74701DRCRG4 comes in a small, lead-free SON-10 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, being designed and manufactured to meet high standards for reliability and performance.

With its combination of features, the TPS74701DRCRG4 is an excellent choice for designers looking for a high-performance voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2345 $50.4175
460+ $0.2197 $101.0620
710+ $0.2123 $150.7330
1,015+ $0.1974 $200.3610
1,320+ $0.1900 $250.8000
1,645+ $0.1826 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,910 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess