EN
  • EN
  • DE

TPS75103YFFR

Part No TPS75103YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Low Dropout, Two-Bank LED Driver with PWM Brightness Control | IC LED DRVR LIN DIM 25MA 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA (1.2x1.3)
Family Part Number TPS75103
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273322-TPS75103YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75103YFFR CAD Model

Description

The TPS75103YFFR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, catering to a wide array of applications that demand a stable and efficient power supply. This LDO regulator is particularly well-suited for portable devices due to its compact size and energy efficiency.

With an input voltage range of 2.7V to 6.5V, the TPS75103YFFR is versatile and can accommodate various power sources, including single-cell lithium-ion (Li-ion) batteries. It delivers a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a broad range of electronic components.

One of the standout features of the TPS75103YFFR is its low dropout voltage, which enhances the regulator's efficiency by allowing it to continue delivering a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered applications, where maximizing battery life is crucial.

The device also boasts an impressive thermal performance and a low quiescent current, further contributing to its energy-efficient operation. Additionally, it includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the regulator and the downstream components from potential damage due to abnormal operating conditions.

The TPS75103YFFR comes in a compact DSBGA (Die-Size Ball Grid Array) package, making it an excellent choice for space-constrained applications. Its small footprint allows for more flexible PCB (Printed Circuit Board) design and can help reduce the overall size of the end product.

Overall, the TPS75103YFFR from Texas Instruments represents a reliable and efficient solution for a wide range of power regulation needs. Its combination of low dropout voltage, energy efficiency, and protective features make it an ideal choice for designers looking to create robust and long-lasting electronic products.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9952 $54.7360
125+ $0.8166 $102.0750
190+ $0.7911 $150.3090
265+ $0.7656 $202.8840
340+ $0.7401 $251.6340
455+ $0.6635 $301.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess