EN
  • EN
  • DE

TPS75318QPWPR

Part No TPS75318QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.30V @ 1.5A
Output Current 1.5A
Operating Supply Current 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 118695-TPS75318QPWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75318QPWPR CAD Model

Description

Overview of Texas Instruments TPS75318QPWPR

The Texas Instruments TPS75318QPWPR is a high-performance, fast-transient-response, low-dropout (LDO) regulator designed to deliver a continuous 1.5A output current. This regulator operates over a wide input voltage range and provides excellent regulation accuracy, thermal performance, and transient response, making it suitable for a variety of applications including power-sensitive RF/Analog circuitry and post-regulation for switching supplies.

Key Features

  • Output Voltage: The TPS75318QPWPR offers a fixed output voltage of 1.8V, which is ideal for logic and digital circuits that require a stable power supply.
  • High Output Current: With the ability to deliver up to 1.5A of continuous output current, this LDO regulator can power a wide range of components.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Fast Transient Response: The device's excellent transient response ensures stable operation during rapid changes in load, which is crucial for high-performance digital circuits.
  • Thermal Shutdown and Overcurrent Protection: Integrated safety features protect the device and the overall system from damage due to overheating or excessive current.
  • Adjustable Output: The output voltage can be set using external resistors, providing flexibility for specific application requirements.

Applications

The TPS75318QPWPR is versatile and can be used in a variety of applications, including:

  • FPGA and DSP Power Supplies
  • Post-Regulation for Switching Supplies
  • RF and Analog Circuits
  • Portable/Battery-Powered Devices

Package and Quality

This LDO is available in a 20-pin HTSSOP (PWP) package that is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and the TPS75318QPWPR is no exception, delivering reliable performance for critical applications.

Overall, the TPS75318QPWPR LDO from Texas Instruments is a robust solution for applications requiring a stable and efficient power supply, combining high output current capability with a low dropout voltage and fast transient response.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6747 $51.4217
27+ $3.8357 $103.5639
41+ $3.7158 $152.3478
56+ $3.5960 $201.3760
72+ $3.4761 $250.2792
97+ $3.1165 $302.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess