EN
  • EN
  • DE

TPS75425QPWP

Part No TPS75425QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 2A 20HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 2A
Current - Quiescent (Iq) 125 µA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS75425
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-2691-5,296-2691-5-NDR,2156-TPS75425QPWP,-TPS75425QPWPG4-NDR,-296-2691-5,-TPS75425QPWPG4,296-TPS75425QPWP,-296-2691-5-ND,296-2691-5-ND,-TPS75425QPWP-NDR,TEXTISTPS75425QPWP
Standard Package 70
Win Source Part Number 1101077-TPS75425QPWP
Ultra Librarian 3D Model Ultra Librarian TPS75425QPWP CAD Model

Description

Product Overview

The TPS75425QPWP from Texas Instruments is a high-quality, low-dropout (LDO) regulator designed to deliver a constant, stable output voltage with a fast transient response. This regulator is ideal for use in a variety of applications, including but not limited to, powering sensitive analog circuits, microprocessors, and digital signal processors.

Key Features

  • Output Voltage: The TPS75425QPWP provides a fixed output voltage of 2.5V, which is suitable for a range of electronic devices and systems.
  • High Current Capability: It can deliver up to 2A of continuous output current, making it capable of powering components that require higher current levels.
  • Low Dropout Voltage: The LDO regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Fast Transient Response: The device is designed to respond quickly to changes in load, providing stable power supply to sensitive circuits during dynamic load conditions.
  • Thermal and Overcurrent Protection: The TPS75425QPWP includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from damage due to excessive heat or current.
  • Power Good (PG) Output: This feature provides a signal that indicates when the output voltage is within its nominal range, which is useful for power sequencing and monitoring purposes.

Applications

With its robust feature set, the TPS75425QPWP is well-suited for a wide array of applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Microprocessor/microcontroller or DSP supply
  • Data storage and servers
  • Industrial and medical equipment

Package and Reliability

The TPS75425QPWP is offered in a 20-pin HTSSOP (PWP) package, which provides a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO regulator meets the highest reliability and performance standards, making it a trusted choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3946 $50.9190
36+ $2.7853 $100.2708
56+ $2.6983 $151.1048
77+ $2.6112 $201.0624
100+ $2.5242 $252.4200
133+ $2.2631 $300.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,787 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess