EN
  • EN
  • DE

TPS75433QPWP

Part No TPS75433QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 2A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 2A 20-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS75433
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-2692-5, 927-TPS75433QPWP, -TPS75433QPWPG4, -TPS75433QPWPG4-NDR, 296-2692-5-NDR, TPS75433QPWPG4, TPS75433QPWPG4-ND, -296-2692-5, -296-2692-5-NDR, 927-TPS75433QPWP-ND, -296-2692-5-ND, -TPS75433QPWP-NDR
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937357-TPS75433QPWP
Ultra Librarian 3D Model Ultra Librarian TPS75433QPWP CAD Model

Description

Product Overview: TPS75433QPWP from Texas Instruments

The TPS75433QPWP is a high-quality, fast-transient-response, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to provide a stable and reliable power supply, making it an excellent choice for a wide range of applications including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The TPS75433QPWP provides a fixed output voltage of 3.3V, which is common for powering digital circuits and microcontrollers.
  • High Output Current: It is capable of delivering an impressive 2A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The LDO features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device is optimized for a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device and the system it powers from potential damage due to excessive heat or current.
  • Adjustable Output: While the TPS75433QPWP provides a fixed 3.3V output, the series includes versions that offer an adjustable output for increased flexibility.
  • Power Good (PG) Output: The regulator includes a 'power good' output indicator, which can be used to monitor the status of the output voltage, providing additional system reliability.

Package and Quality

The TPS75433QPWP comes in a 20-pin HTSSOP (PWP) package, which is suitable for surface-mount technology (SMT) and is designed to minimize the footprint on a printed circuit board (PCB). The device is characterized for operation over the full industrial temperature range of -40°C to 125°C, ensuring performance in harsh environments. Texas Instruments' commitment to quality means that this regulator is manufactured to the highest standards, with robustness and longevity in mind.

Applications

Due to its versatile features, the TPS75433QPWP LDO regulator can be utilized in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Automotive infotainment and telematics systems
  • Industrial control systems
  • High-performance computing and servers

Overall, the TPS75433QPWP from Texas Instruments is a reliable and efficient solution for applications requiring a high-current, low-voltage power supply with a fast transient response.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess