EN
  • EN
  • DE

TPS75518KC

Part No TPS75518KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 5A
Operating Supply Current 200ÎĽA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 034707-TPS75518KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75518KC CAD Model

Description

Product Overview: TPS75518KC from Texas Instruments

The TPS75518KC is a high-performance, fast-transient-response, low-dropout voltage regulator from Texas Instruments, designed to meet the needs of a variety of applications that require stable and reliable power supply. This regulator is capable of delivering 5A of continuous output current with a low dropout voltage, making it an ideal choice for powering sensitive electronic circuits.

Key Features

  • Output Voltage: The TPS75518KC provides a fixed output voltage of 1.8V, which is suitable for low-voltage operations in modern digital circuits.
  • High Output Current: With a capacity to deliver up to 5A of continuous output current, it is well-suited for high-power applications.
  • Low Dropout Voltage: The low dropout feature ensures efficiency by minimizing the difference between the input and output voltage, thereby reducing power loss.
  • Fast Transient Response: The device's excellent transient response allows it to maintain output voltage stability despite rapid changes in load, making it reliable for critical applications.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled voltage ramp-up which is beneficial for sensitive electronic components.

Applications

The TPS75518KC is versatile and can be used in a wide range of applications, including:

  • Point-of-Load Regulation for DSPs, FPGAs, and Microcontrollers
  • Networking and Telecommunications Equipment
  • Desktop and Notebook Computers
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS75518KC is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in your applications.

Package and Availability

The TPS75518KC comes in a PowerPAD™ Thermally Enhanced Package, which is designed to improve the overall thermal performance of the device. It is available for purchase through Texas Instruments' official distributors and can be sourced in various order quantities to meet your project requirements.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7930 $58.7580
13+ $8.0353 $104.4589
20+ $7.7842 $155.6840
27+ $7.5331 $203.3937
35+ $7.2820 $254.8700
46+ $6.5287 $300.3202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess