EN
  • EN
  • DE

TPS75525KTTRG3

Part No TPS75525KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 5A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 500 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 5 A
Output Type Fixed
Output Voltage 2.5 V
Polarity Positive
Quiescent Current 200 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101080-TPS75525KTTRG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75525KTTRG3 CAD Model

Description

Overview of Texas Instruments TPS75525KTTRG3

The Texas Instruments TPS75525KTTRG3 is a high-performance, fixed-output voltage regulator designed to offer a stable and reliable power supply for a wide range of applications. This device is part of the TPS755xx family of low-dropout (LDO) regulators, which are known for their low noise, high power supply rejection ratio (PSRR), and excellent line and load transient responses. The TPS75525KTTRG3 is suitable for any application requiring a high-quality output voltage of 2.5V.

Key Features

  • Output Voltage: The device provides a fixed 2.5V output, which is ideal for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Current Capability: It can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout design ensures efficient operation even when the input voltage is close to the output voltage, which helps in maximizing battery life for portable applications.
  • Excellent Load Regulation: The TPS75525KTTRG3 maintains a stable output voltage even with changes in load, ensuring consistent performance for the attached device.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, ensuring safe operation under varying conditions.
  • Power Good Output: This feature provides a signal indicating that the output voltage is within its nominal range, which is useful for sequencing in complex power systems.

Applications

The TPS75525KTTRG3 is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage systems
  • Portable and battery-powered devices
  • Medical equipment
  • Industrial controls

Package and Availability

The device is available in a compact, surface-mount TO-263 package, which is suitable for automated assembly processes and helps in saving board space. The TPS75525KTTRG3 is also characterized for operation over a wide temperature range, making it reliable for use in both commercial and industrial environments.

With its combination of performance, features, and reliability, the Texas Instruments TPS75525KTTRG3 is an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess