EN
  • EN
  • DE

TPS758151KTT

Part No TPS758151KTT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708072-TPS758151KTT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS758151KTT CAD Model

Description

Product Overview: Texas Instruments TPS758151KTT

The TPS758151KTT from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fast transient response and stable operation. This component is part of a family of LDOs that cater to a wide range of applications, including but not limited to, power-sensitive devices like portable consumer electronics, as well as industrial and telecommunications equipment.

With an impressive dropout voltage of just 350mV at full load, the TPS758151KTT ensures efficient operation even at low input-to-output voltage differentials. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial. The device supports an output current of up to 3A, making it suitable for powering core voltages of high-performance processors and FPGAs.

The TPS758151KTT operates over a wide input voltage range from 2.7V to 5.5V, providing the flexibility needed for various power supply configurations. Additionally, the adjustable version of this regulator allows for an output voltage range from 1.22V to 3.3V, which can be set using external resistors. This feature enables designers to tailor the output voltage to specific requirements, ensuring compatibility with a variety of digital ICs.

Safety and reliability are key aspects of the TPS758151KTT design. It incorporates several protective features such as thermal shutdown, overcurrent protection, and reverse current protection. These features safeguard the device and the system it powers against adverse conditions that could potentially cause damage.

The TPS758151KTT comes in a compact 5-pin TO-220 package, which is conducive to efficient heat dissipation and ease of mounting on a printed circuit board. This package is well-suited for applications where space is at a premium but performance cannot be compromised.

In summary, the TPS758151KTT from Texas Instruments is a robust and versatile LDO voltage regulator that offers high efficiency, adjustable output voltage, and comprehensive protection features. It is an ideal choice for engineers looking for a reliable power management solution that can cater to the demanding requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $5.9372
AVX Corporation
CAP TANT 100UF 10% 16V 2312
Lowest to $2.4649
AVX Corporation
CAP TANT 100UF 10% 10V 2917
Lowest to $1.3025
Texas Instruments
Lowest to $87.5206
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $7.7864
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $19.3300
Texas Instruments
Lowest to $56.2489

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess