EN
  • EN
  • DE

TPS75818KCG3

Part No TPS75818KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 3A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220-5
Dropout Voltage 150 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 1.8 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 3 A
Output Type Fixed
Output Voltage 1.8 V
Packaging Bulk
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101090-TPS75818KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75818KCG3 CAD Model

Description

The TPS75818KCG3 is a high-performance, 2A low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply for a wide range of applications. This regulator is an ideal choice for powering sensitive analog and digital integrated circuits, especially in systems with a fixed 1.8V supply requirement.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is essential for consistent performance in electronic circuits.
  • High Output Current: With a capability to deliver up to 2A of continuous output current, it can easily power demanding loads.
  • Low Dropout Voltage: The LDO design allows for a minimal difference between the input and output voltage, which enhances efficiency and allows operation under low input voltage conditions.
  • Fast Transient Response: The TPS75818KCG3 is optimized for a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Thermal Protection: Integrated thermal protection shuts down the regulator, preventing damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive currents.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, which helps to reduce stress on the input power source and the regulator itself.

Applications

The TPS75818KCG3 is suitable for a variety of applications, including but not limited to:

  • High-performance DSPs and microcontrollers
  • FPGA and ASIC power supplies
  • Portable and battery-powered equipment
  • Networking and telecommunication systems
  • Computer peripherals and motherboards

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS75818KCG3 is no exception. This voltage regulator is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Package and Availability

The TPS75818KCG3 is available in a TO-220 package, which is widely used for power devices due to its ability to handle higher currents and dissipate heat effectively. For detailed specifications, sample requests, or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1858 $57.3006
15+ $6.7166 $100.7490
24+ $6.5067 $156.1608
32+ $6.2968 $201.4976
42+ $6.0869 $255.6498
55+ $5.4572 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess