EN
  • EN
  • DE
  • IT

TPS75933KTTTG3

Part No TPS75933KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 7.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 7.5A
Output Current 7.5A
Operating Supply Current 200ÎĽA
PSRR 58dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113105-TPS75933KTTTG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75933KTTTG3 CAD Model

Description

Product Overview: TPS75933KTTTG3

The TPS75933KTTTG3 is a robust voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's extensive range of power management integrated circuits, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • Output Voltage: The TPS75933KTTTG3 provides a fixed output voltage of 3.3V, which is essential for powering low-voltage logic in mixed-signal circuits.
  • High Current Capability: With an ability to deliver up to 7.5A of output current, this regulator can support high-power applications.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving system efficiency.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, safeguarding the regulator and the overall system from damage due to excessive heat.
  • Overcurrent Protection: The built-in overcurrent protection circuit prevents the regulator and downstream components from current-induced damage.
  • Adjustable Output: Although the TPS75933KTTTG3 is designed to provide a fixed voltage, it also offers the flexibility to adjust the output voltage with external resistors if needed.

Applications

The versatile nature of the TPS75933KTTTG3 makes it suitable for a variety of applications, including but not limited to:

  • High-performance DSPs and microcontrollers
  • FPGA and ASIC power supplies
  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Portable electronics that require efficient power management

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS75933KTTTG3 is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring reliable performance under varying conditions. The device is available in a thermally enhanced HTSSOP PowerPAD™ package, which aids in heat dissipation, further enhancing its reliability and lifespan.

You May Also Be Interested in

ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess