The TPS76301DBV is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator offers a fixed and adjustable output voltage version that is capable of delivering up to 150 mA of continuous output current. With its low dropout voltage and low quiescent current, the TPS76301DBV is particularly suitable for battery-powered systems where power efficiency is crucial.
Key Features
- Low Dropout Voltage: The TPS76301DBV boasts a very low dropout voltage, allowing it to continue regulating output voltage even when the supply voltage is close to the output voltage, enhancing system efficiency.
- High Output Accuracy: This voltage regulator provides a high level of output voltage accuracy, which is essential for sensitive electronic components and systems.
- Low Quiescent Current: The device is designed for low quiescent current, minimizing power consumption when in standby mode, making it ideal for battery-operated devices.
- Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the longevity and reliability of both the regulator and the system it is used in.
- Adjustable Output Voltage: The TPS76301DBV offers an adjustable output voltage option, providing design flexibility to meet various application requirements.
Applications
With its versatile features, the TPS76301DBV is well-suited for a wide range of applications, including:
- Portable and battery-powered devices
- Mobile phones and PDAs
- Digital cameras and audio devices
- Microcontroller power supplies
- Peripheral power supplies
Product Specifications
Parameter
Value
Output Voltage Range
Adjustable/1.5V to 10V
Dropout Voltage (Typical)
200mV at 150mA
Output Current
150mA
Quiescent Current
85µA
Package Type
SOT-23-5
The TPS76301DBV from Texas Instruments is an exemplary solution for systems requiring a reliable and efficient power management solution. Its combination of low dropout voltage, high output accuracy, and protection features make it an excellent choice for designers looking to enhance the performance and longevity of their applications.