EN
  • EN
  • DE

TPS76425DBVRG4

Part No TPS76425DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-POWER LOW-NOISE 150-mA LOW-DROPOUT LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 100μA ~ 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273423-TPS76425DBVRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76425DBVRG4 CAD Model

Description

Product Overview: TPS76425DBVRG4 by Texas Instruments

The TPS76425DBVRG4 is a highly reliable, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component is engineered to deliver a fixed output voltage of 2.5V with an impressive accuracy, making it an ideal choice for sensitive electronic applications that require a stable power supply.

With an input voltage range from 2.7V to 10V, the TPS76425DBVRG4 can support a variety of systems and is especially suitable for battery-powered devices. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which helps in maximizing battery life in portable applications.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Dropout Voltage: Low dropout performance for improved efficiency.
  • Current Capability: Capable of supplying up to 150mA of output current, suitable for a range of low-power devices.
  • Quiescent Current: Ultra-low quiescent current, ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: Built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: Current limit feature to protect the device and the load from excessive currents.
  • Package: Available in a compact SOT-23-5 package, ideal for space-constrained applications.

Applications:

The versatility of the TPS76425DBVRG4 makes it suitable for a wide range of applications, including but not limited to:

  • Portable electronics such as PDAs and mobile phones
  • Wireless peripherals and Bluetooth devices
  • Handheld instrumentation
  • GPS devices
  • Healthcare devices like medical monitors

For design engineers, the TPS76425DBVRG4 offers a balance of performance, reliability, and compactness, making it an excellent choice for powering sensitive electronic circuits. Its ease of integration into various circuits, along with Texas Instruments' reputation for quality, ensures that this LDO regulator will maintain a stable and reliable power supply in your application.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet and product documentation provided by Texas Instruments.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess