EN
  • EN
  • DE

TPS76501QDRQ1

Part No TPS76501QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 150mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1113166-TPS76501QDRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS76501QDRQ1 CAD Model

Description

Product Overview: TPS76501QDRQ1 from Texas Instruments

The TPS76501QDRQ1 is a highly sophisticated low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a renowned leader in the semiconductor industry. This particular component is engineered to provide a stable and reliable power supply for sensitive electronic systems, particularly in automotive applications where robustness and longevity are critical.

Key Features

  • Output Voltage: The TPS76501QDRQ1 offers a fixed output voltage of 5V, which is a common requirement for many electronic circuits, ensuring compatibility with a wide range of devices.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is essential for the optimal performance of sensitive automotive electronics.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which allows it to continue regulating the output voltage effectively even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated applications.
  • Thermal Protection: The TPS76501QDRQ1 is equipped with an internal thermal shutdown mechanism that protects the device and surrounding components from damage due to excessive heat.
  • Current Limiting: In-built current limiting features safeguard the LDO and the load from overcurrent conditions, enhancing the overall reliability of the system.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR, this LDO can suppress a wide range of input voltage noise, ensuring a clean and stable output voltage.
  • Automotive Qualification: This product is qualified for automotive applications, meeting the rigorous standards for performance and reliability under challenging conditions.

Applications

The TPS76501QDRQ1 is ideally suited for automotive electronics, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and precise voltage regulation also make it an excellent choice for power management in portable devices, telecommunications, and other industrial applications where consistent and reliable power is a necessity.

Package and Availability

The device is available in a compact 8-pin SOIC package, which is designed for easy integration into a variety of circuit designs. The TPS76501QDRQ1 is part of Texas Instruments' commitment to providing high-quality, durable components for the most demanding applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8090 $54.2700
70+ $1.4844 $103.9080
105+ $1.4380 $150.9900
145+ $1.3916 $201.7820
190+ $1.3452 $255.5880
250+ $1.2060 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess