EN
  • EN
  • DE

TPS76630D

Part No TPS76630D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 250MA 8SOIC  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.47V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 50 µA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS76630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TPS76630DG4,-296-2728-5-ND,TEXTISTPS76630D,-296-2728-5-NDR,296-2728-5-NDR,-TPS76630DG4-NDR,296-2728-5,-TPS76630D-NDR,2156-TPS76630D,TPS76630DG4,TPS76630DG4-ND,-296-2728-5
Standard Package 75
Win Source Part Number 1231330-TPS76630D
Ultra Librarian 3D Model Ultra Librarian TPS76630D CAD Model

Description

The TPS76630D is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a steady and reliable power supply for a wide range of applications. This regulator offers a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic circuits that require a stable voltage source.

With an impressive dropout voltage of just 230mV at full load, the TPS76630D ensures efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-operated devices where power conservation is critical. The device is capable of delivering a continuous output current of up to 250mA, which suits a variety of low-power applications such as microcontrollers, sensors, and portable electronics.

The TPS76630D features a low quiescent current of only 85µA in operation and less than 1µA in shutdown mode, which significantly extends the battery life of portable applications. Moreover, it includes built-in thermal shutdown and overcurrent protection to safeguard the device and the load from adverse conditions.

This LDO regulator comes in a compact SOT-223 package, which is not only space-efficient but also easy to handle in terms of PCB design and layout. Its small footprint makes it an excellent choice for space-constrained applications.

The TPS76630D also offers a fast transient response, which helps to maintain voltage stability during rapid changes in load, such as when a device switches from a low power state to a high power state. This feature is particularly important for maintaining the performance of digital circuits that are sensitive to power supply variations.

In conclusion, the Texas Instruments TPS76630D is a reliable and efficient solution for designers looking for an LDO with a good balance of performance, power efficiency, and compact size. Its robust protection features and low power consumption make it an ideal choice for a wide range of applications, from portable electronics to industrial controls.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1975 $57.3825
15+ $6.7262 $100.8930
24+ $6.5160 $156.3840
32+ $6.3058 $201.7856
42+ $6.0956 $256.0152
55+ $5.4650 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,362 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess