EN
  • EN
  • DE
  • IT

TPS76801QPWPRG4Q1

Part No TPS76801QPWPRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 113353-TPS76801QPWPRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76801QPWPRG4Q1 CAD Model

Description

Product Overview: TPS76801QPWPRG4Q1 - Texas Instruments

The TPS76801QPWPRG4Q1 is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, including automotive, industrial, and portable electronics. With its robust design and advanced features, the TPS76801QPWPRG4Q1 ensures optimal performance even in the most demanding environments.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a consistent and regulated power supply for sensitive electronic components.
  • High Output Current: Capable of delivering up to 1A of output current, this LDO is suitable for powering a variety of high-current demanding devices.
  • Low Dropout Voltage: The low dropout feature enables the regulator to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system from damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The TPS76801QPWPRG4Q1 is stable with low equivalent series resistance (ESR) capacitors, offering designers flexibility in component selection and reducing overall system cost.
  • Automotive Qualified: This product meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The versatility of the TPS76801QPWPRG4Q1 makes it an ideal choice for a variety of applications. It is particularly well-suited for automotive systems such as infotainment, navigation, and advanced driver assistance systems (ADAS), where consistent and reliable power is crucial. Additionally, it can be used in industrial control systems, portable devices, and anywhere a high-quality power supply is required.

Package and Quality

The TPS76801QPWPRG4Q1 comes in a PowerPAD™ thermally enhanced package, which provides improved thermal performance and is suitable for space-constrained applications. Texas Instruments is committed to the highest quality standards, and this product is no exception, ensuring long-term reliability for critical systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6775 $50.8725
46+ $2.1969 $101.0574
71+ $2.1283 $151.1093
98+ $2.0596 $201.8408
126+ $1.9910 $250.8660
169+ $1.7850 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,537 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess