The TPS76818QPW is a high-performance, fixed-output, low-dropout (LDO) voltage regulator from the reputable manufacturer, Texas Instruments. This reliable component is designed to meet the needs of a variety of applications that require a stable and precise voltage supply. With an output voltage of 1.8V and an impressive dropout voltage of just 350mV at full load, the TPS76818QPW ensures efficient operation even in scenarios where the input voltage is close to the output voltage.
Key Features
- Output Voltage: Fixed 1.8V, suitable for powering low-voltage digital circuits.
- High Output Current: Capable of delivering up to 1A of continuous current, making it suitable for high-power applications.
- Low Dropout Voltage: With a dropout voltage of only 350mV at full load, it maintains regulation even when the supply voltage is near the output voltage.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing system reliability.
- Overcurrent Protection: Built-in current limit feature helps prevent damage to the regulator and the powered device during fault conditions.
- Fast Transient Response: Designed to maintain stable output during rapid changes in load, which is crucial for sensitive electronic equipment.
- Low Noise: Offers low output noise, which is essential for precision analog circuits and RF applications.
Applications
The TPS76818QPW is versatile and can be used in various applications, including:
- Portable electronics
- Microprocessor/ microcontroller-based systems
- Power management for DSP and ASIC supplies
- Post-regulation for switch-mode power supplies
Package and Quality
The TPS76818QPW comes in a 20-pin PowerPAD TSSOP package, which not only aids in thermal dissipation but also minimizes the footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and tested to meet high standards, ensuring reliable performance in the most demanding environments.