EN
  • EN
  • DE

TPS77115DGK

Part No TPS77115DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 150mA
Current - Quiescent (Iq) 125 µA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS77115
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937360-TPS77115DGK
Ultra Librarian 3D Model Ultra Librarian TPS77115DGK CAD Model

Description

TPS77115DGK Voltage Regulator by Texas Instruments

The TPS77115DGK is a highly efficient, low-dropout (LDO) voltage regulator from the reputed semiconductor manufacturer Texas Instruments (TI). This component is designed to deliver a fixed output voltage of 1.5V with an input voltage range of 2.7V to 10V, making it an ideal choice for battery-powered and low-voltage applications. The TPS77115DGK is capable of providing up to 150mA of output current, which suits a variety of electronic devices and systems.

Encased in an 8-pin MSOP (DGK) package, the TPS77115DGK boasts a compact footprint that is beneficial for space-constrained designs. Its small size, combined with a low quiescent current of typically 92µA, enhances its suitability for portable applications where power efficiency and board space are critical considerations.

One of the key features of the TPS77115DGK is its fast transient response, which ensures stable performance even during rapid changes in load conditions. This characteristic is particularly important in maintaining the integrity of sensitive electronic circuits that require a consistent power supply. Additionally, the device incorporates a thermal shutdown mechanism and over-current protection, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.

The TPS77115DGK also offers a low dropout voltage, typically 120mV at full load, which allows it to maintain regulation with minimal difference between the input and output voltages. This property is especially beneficial when the supply voltage is close to the output voltage, as it helps to maximize battery life in portable applications.

For design flexibility, the TPS77115DGK includes an enable pin that allows the regulator to be switched on or off, providing an additional power-saving feature for systems that require intermittent operation. The device also supports the use of external capacitors to improve the overall stability and noise performance of the voltage regulator circuit.

In summary, the TPS77115DGK from Texas Instruments is a reliable and efficient solution for applications requiring a stable 1.5V supply with low power consumption and high performance in a small package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess