EN
  • EN
  • DE
  • IT

TPS77450DGKRG4

Part No TPS77450DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.19V @ 250mA
Output Current 250mA
Operating Supply Current 125μA
PSRR 55dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273510-TPS77450DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77450
Introduction Date March 01, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS77450DGKRG4 CAD Model

Description

The TPS77450DGKRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to maintain a stable output voltage even when the input voltage is close to the output voltage. This LDO is particularly suitable for battery-powered devices, where power efficiency is crucial, and for applications requiring a clean and stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage that is precision-engineered to ensure consistent performance for sensitive electronic circuits.
  • Dropout Voltage: With a very low dropout voltage, the TPS77450DGKRG4 ensures efficient operation, minimizing the difference between the input and output voltages, thereby reducing power loss and heat.
  • Current Capacity: Capable of delivering up to 750mA of continuous output current, this LDO can support a wide range of applications from microcontrollers to RF devices.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the application by shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Stable Operation: Designed for stability with low equivalent series resistance (ESR) capacitors, this voltage regulator maintains a stable output even under dynamic load conditions.
  • Package: The TPS77450DGKRG4 is offered in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

This versatile LDO is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microcontroller power supplies
  • Point-of-load power regulation
  • RF and analog circuits
  • Peripherals and add-on cards

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS77450DGKRG4 is no exception. It is designed to meet the rigorous standards of industrial and consumer applications, ensuring long-term reliability for critical systems.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess