EN
  • EN
  • DE

TPS77628PWP

Part No TPS77628PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 2.8V 500MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.41V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS77628
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273526-TPS77628PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77628PWP CAD Model

Description

Product Overview: TPS77628PWP by Texas Instruments

The TPS77628PWP is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers a stable and reliable power supply, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, industrial control systems, and automotive devices.

Key Features:

  • Output Voltage: The TPS77628PWP provides a fixed output voltage of 2.8V, which is suitable for powering sensitive electronic components that require a stable voltage source.
  • High Output Current: With an ability to deliver up to 500mA of output current, this LDO regulator can support a broad range of power requirements for various circuits and systems.
  • Low Dropout Voltage: The device has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power dissipation and improving overall system efficiency.
  • Thermal and Overcurrent Protection: The TPS77628PWP features built-in thermal shutdown and overcurrent protection mechanisms, safeguarding the device and the connected components from potential damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: This regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, providing more flexibility in the choice of output capacitors and potentially reducing overall system costs.

Package and Reliability:

The TPS77628PWP is housed in a 20-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which not only allows for a compact footprint on the PCB but also enhances thermal performance. The device is characterized for operation over a temperature range of –40°C to 125°C, ensuring reliable performance across various environmental conditions.

Applications:

Due to its versatile features, the TPS77628PWP is well-suited for an array of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Supplies for DSPs and Microcontrollers
  • Automotive Electronics
  • Industrial Instrumentation

With its precise voltage regulation, robust protection features, and compatibility with a wide range of external components, the TPS77628PWP from Texas Instruments is a reliable choice for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9366 $58.0980
65+ $1.5891 $103.2915
100+ $1.5394 $153.9400
135+ $1.4897 $201.1095
175+ $1.4401 $252.0175
235+ $1.2911 $303.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess