EN
  • EN
  • DE

M95160-WMN3TP/S

Part No M95160-WMN3TP/S
Manufacturer STMicroelectronics
Description EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V Automotive 8-Pin SO N T/R / 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211268-M95160-WMN3TP/S
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M95160-W
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M95160-WMN3TP/S CAD Model

Description

The M95160-WMN3TP/S is a 16-Kbit serial SPI bus EEPROM with high-speed clock from STMicroelectronics, designed to provide a robust and efficient memory storage solution for a wide range of industrial, consumer, and telecommunications applications. This EEPROM device offers the reliability and performance expected from a leading semiconductor manufacturer like STMicroelectronics.

Key Features

  • Memory Size: 16 Kbits of EEPROM storage, providing ample space for firmware storage, device configuration, or small data logging tasks.
  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer with a clock frequency of up to 10 MHz.
  • Write Protection: Incorporates a Write Protect (WP) pin to prevent accidental write operations, thus safeguarding the stored data.
  • Supply Voltage Range: The M95160-WMN3TP/S operates over a wide supply voltage range from 2.5V to 5.5V, making it suitable for various electronic systems.
  • Temperature Range: This EEPROM can operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Available in an 8-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT).
  • Endurance: Offers high write endurance, with 1 million write cycles and a data retention period of over 40 years.

Applications

The M95160-WMN3TP/S EEPROM is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Personal computers and laptops
  • Consumer electronics
  • Portable devices
  • Networking equipment
  • Medical devices

Conclusion

With its robust design, high-speed interface, and reliable data retention, the M95160-WMN3TP/S from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution. Its wide voltage range and temperature tolerance make it adaptable to a broad spectrum of applications, ensuring performance and stability in even the most demanding environments.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess