EN
  • EN
  • DE

TPS77818DR

Part No TPS77818DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT-RESPONSE 750-mA LOW-DROPOUT LINEAT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273545-TPS77818DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77818DR CAD Model

Description

Product Overview: TPS77818DR by Texas Instruments

The TPS77818DR is a highly reliable, efficient, and versatile voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This component is engineered to meet the needs of a wide array of applications, providing a fixed output voltage of 1.8V with an impressive accuracy of 1%.

Key Features:

  • High Output Accuracy: The TPS77818DR offers an output voltage accuracy of 1%, ensuring stable and consistent performance for sensitive electronic circuits.
  • Output Current: Capable of delivering up to 750mA of output current, this regulator can power a range of devices from microcontrollers to small motors.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output voltage difference, making it highly efficient for battery-powered applications.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system it powers from potential damage due to overheating or excessive current.
  • Power-Saving Mode: The TPS77818DR supports a power-saving mode that reduces quiescent current, thereby extending battery life in portable devices.
  • Small Package Size: Available in an 8-pin small outline integrated circuit (SOIC) package, it is suitable for compact designs, saving valuable board space.

Applications:

The versatility of the TPS77818DR makes it an ideal choice for a multitude of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS77818DR is no exception. Manufactured to the highest standards, it ensures reliability and longevity in the most demanding conditions. Whether for commercial, industrial, or personal use, the TPS77818DR by Texas Instruments stands as a testament to precision engineering and robust performance.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess