EN
  • EN
  • DE

TPS78228DRVT

Part No TPS78228DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS78228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32571-6, TPS78228DRVTG4, 296-32571-1, 296-32571-2, TPS78228DRVTG4-ND, TPS78228DRVT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937380-TPS78228DRVT
Ultra Librarian 3D Model Ultra Librarian TPS78228DRVT CAD Model

Description

Overview of Texas Instruments TPS78228DRVT

The TPS78228DRVT from Texas Instruments is a highly efficient, low-dropout linear voltage regulator that offers the advantage of ultra-low quiescent current, making it an ideal choice for battery-powered and energy-sensitive applications. This regulator is capable of delivering a fixed output voltage of 2.8V with an output current up to 150mA, ensuring stable and reliable performance for a wide range of electronic devices.

Key Features

  • High Accuracy: The TPS78228DRVT provides excellent regulation with a typical dropout voltage of just 250mV at full load, which enhances the efficiency of the system it is used in.
  • Low Quiescent Current: With a typical quiescent current of only 1µA, this regulator significantly extends the battery life of portable devices.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the regulator, preventing damage from overheating.
  • Stable Operation: The device is stable with ceramic capacitors, ensuring a stable output voltage without the need for bulky electrolytic capacitors.
  • Small Package Size: The TPS78228DRVT comes in a small 6-pin SON package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS78228DRVT makes it suitable for a diverse array of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN and Bluetooth® Devices
  • Portable Media Players
  • Medical Devices
  • Power Management for DSPs and MCUs

Quality and Reliability

As with all Texas Instruments products, the TPS78228DRVT is designed to meet high standards of quality and reliability. It is rigorously tested to ensure performance under various conditions and complies with industry standards for electronic components.

In conclusion, the TPS78228DRVT from Texas Instruments is a compact, efficient, and reliable voltage regulator that offers an optimal solution for managing power in your electronic designs. Its low quiescent current and high accuracy make it particularly well-suited for portable and power-sensitive applications where battery life and space are critical considerations.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7591 $53.1370
165+ $0.6229 $102.7785
250+ $0.6034 $150.8500
345+ $0.5839 $201.4455
445+ $0.5645 $251.2025
595+ $0.5061 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess