EN
  • EN
  • DE

TPS78230DDCR

Part No TPS78230DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 1.3μA to 8μA
PSRR 40dB to 15dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.13V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034806-TPS78230DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS78230
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS78230DDCR CAD Model

Description

Product Overview: TPS78230DDCR by Texas Instruments

The TPS78230DDCR is a high-performance, low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments (TI). Designed with precision and efficiency in mind, this component is ideal for applications requiring a stable and reliable power supply.

This LDO regulator offers a fixed output voltage of 3.0V, which is a common requirement for many digital and analog circuits. The TPS78230DDCR is capable of delivering up to 150 mA of continuous output current, making it suitable for powering small to medium-sized loads. Despite its compact size, this regulator maintains a low dropout voltage, ensuring that it can provide a stable output even when the input voltage is close to the output voltage.

One of the standout features of the TPS78230DDCR is its ultra-low quiescent current, which is typically just 1 µA. This characteristic makes it an excellent choice for battery-powered and energy-sensitive applications where power conservation is crucial. The device also includes a thermal shutdown feature and current limit protection, enhancing system safety and reliability.

The TPS78230DDCR comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for integration into compact PCB layouts, providing designers with greater flexibility when managing board space.

Additional features include:

  • Stable with low-ESR ceramic capacitors, which reduces the need for bulky tantalum capacitors.
  • Excellent load and line transient response, maintaining output stability under dynamic conditions.
  • Wide operating temperature range, ensuring performance across various environmental conditions.
  • Low noise performance, suitable for RF and precision analog applications.

Overall, the TPS78230DDCR from Texas Instruments is a reliable and efficient solution for a wide range of applications, including portable electronics, microcontrollers, and analog devices. Its combination of low dropout, low quiescent current, and robust protection features make it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,570 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess