Products specifications Report Issue?

Win Source Part Number WS1168841-TPS78428QDBVRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number TPS78428
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian TPS78428QDBVRQ1 CAD Model

Description

The TPS78428QDBVRQ1 is a high-performance, low-dropout voltage regulator (LDO) from Texas Instruments, designed specifically for automotive and industrial applications. This robust LDO offers a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic components that require stable and precise voltage levels.

Key Features

  • Output Voltage: Fixed 2.8V, which provides a stable power supply for various circuits.
  • High Accuracy: Ensures reliable operation with a low dropout voltage, maintaining output stability even during changes in load conditions.
  • Output Current: Capable of delivering up to 150mA, suitable for a wide range of applications.
  • Low Quiescent Current: Optimized for battery-powered devices, contributing to extended battery life.
  • Thermal Shutdown: Integrated protection feature that prevents the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Guards the LDO and the load from damage due to excessive current conditions.
  • Wide Operating Temperature Range: Suitable for automotive environments with a temperature range from -40°C to +125°C.
  • Small Package Size: Available in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The TPS78428QDBVRQ1 is particularly well-suited for automotive applications, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). Additionally, it is also ideal for industrial applications that require a stable and reliable power supply, such as sensors, microcontrollers, and other electronic control systems.

Quality and Reliability

As a product designed for the demanding automotive industry, the TPS78428QDBVRQ1 meets the rigorous AEC-Q100 qualification standards, ensuring high levels of quality and reliability. Texas Instruments' commitment to excellence is evident in the robust design and performance of this LDO, making it a preferred choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Microchip Technology
IC REG LDO 2.7V/1.8V 10MLF
Need more? Email Us
ECAD model for MIC2211-LGYML-TR
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
Microchip Technology
IC REG LDO 2.6V 0.15A 6MLF
Need more? Email Us
ECAD model for MIC5305-2.6YML-TR
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8840 $53.0400
140+ $0.7254 $101.5560
215+ $0.7027 $151.0805
295+ $0.6800 $200.6000
385+ $0.6574 $253.0990
510+ $0.5894 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,005 pieces
MOQ: 60 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention