EN
  • EN
  • DE

TPS79333DBVRQ1

Part No TPS79333DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.102V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 083972-TPS79333DBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79333DBVRQ1 CAD Model

Description

Product Overview: TPS79333DBVRQ1 from Texas Instruments

The TPS79333DBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed specifically for automotive and industrial applications. Manufactured by Texas Instruments, this regulator offers a stable and reliable power supply solution, particularly suited for noise-sensitive circuits that require a low voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering microcontrollers, sensors, and other digital ICs.
  • High Accuracy: The output voltage is highly accurate, with a precision of 2%, ensuring that the connected components receive a consistent supply.
  • Low Dropout: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, making it efficient in battery-operated devices.
  • Current Rating: The TPS79333DBVRQ1 can deliver up to 200mA of continuous output current, catering to a wide range of low-power applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, enhancing system reliability.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.
  • Low Noise: This regulator is designed to minimize output noise, making it suitable for RF and precision analog circuits.
  • Package: The device is offered in a small, surface-mount SOT-23 package, which is perfect for space-constrained applications.
  • Automotive Grade: As a Q1-grade component, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The TPS79333DBVRQ1 is versatile and can be used in a variety of applications, such as:

  • Automotive infotainment and telematics systems
  • Power supplies for sensors and ADAS components
  • Industrial control systems
  • Portable and battery-powered electronics
  • Healthcare and medical equipment

With its robust feature set, the TPS79333DBVRQ1 from Texas Instruments is a reliable choice for designers looking to enhance the performance and stability of their power management systems in automotive and industrial environments.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8188 $53.2220
150+ $0.6719 $100.7850
235+ $0.6509 $152.9615
320+ $0.6299 $201.5680
415+ $0.6089 $252.6935
550+ $0.5459 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,310 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess