EN
  • EN
  • DE
  • IT

TPS79718DCKTG4

Part No TPS79718DCKTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 50mA
Operating Supply Current 2μA
PSRR 50dB (100Hz)
Control Features Power Good
Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1113459-TPS79718DCKTG4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS79718DCKTG4 CAD Model

Description

Product Overview: TPS79718DCKTG4 Voltage Regulator

The TPS79718DCKTG4 from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator that offers the benefits of low noise performance, high output voltage accuracy, and low power consumption. Designed to meet the rigorous demands of modern electronic devices, this regulator is ideal for applications that require a stable and clean power supply.

With an output voltage of 1.8V, the TPS79718DCKTG4 is suitable for powering sensitive analog and RF circuitry in a variety of systems, including wireless communication devices, medical equipment, and portable consumer electronics. The device's ability to maintain a constant voltage despite variations in load and input voltage makes it a reliable choice for precision applications.

The TPS79718DCKTG4 boasts an impressive dropout voltage of just 47mV at full load (50mA), which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful for battery-powered devices, where maximizing battery life is crucial.

Key Features:

  • High Accuracy: The device provides excellent regulation with a 2% output voltage accuracy over the full range of load and temperature variations.
  • Low Noise: With an ultra-low output noise of 28µVRMS, this LDO is perfect for noise-sensitive applications.
  • Stable with Low ESR Capacitors: The TPS79718DCKTG4 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, thereby reducing board space and component cost.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive temperature or current.
  • Fast Transient Response: The device quickly responds to rapid changes in load, maintaining a stable output voltage.

The TPS79718DCKTG4 comes in a compact, 5-pin SC-70 package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to 125°C allows for deployment in a wide variety of environments. With Texas Instruments' reputation for quality and reliability, this LDO voltage regulator is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess