EN
  • EN
  • DE

TPS79730QDCKRQ1

Part No TPS79730QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-POWER SC70/SOT-223 PACKAGED 10MA LDO LINEAR REGULATORS WITH POWER GOOD OUPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.4V @ 10mA
Output Current 10mA
Operating Supply Current 2μA
PSRR 50dB (100Hz)
Control Features Power Good
Protection Features Over Current, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1273645-TPS79730QDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79730
Introduction Date January 12, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS79730QDCKRQ1 CAD Model

Description

Product Overview: TPS79730QDCKRQ1 - Texas Instruments

The TPS79730QDCKRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed specifically to meet the rigorous requirements of automotive and industrial applications. This device offers a stable and reliable 3.0V output voltage, making it an ideal choice for powering sensitive analog and digital circuitry.

With an impressive low dropout voltage, the TPS79730QDCKRQ1 can maintain its output voltage regulation with minimal difference between the input and output voltages, which is essential for battery-powered applications where maximizing efficiency is critical. The device has a wide input voltage range, accommodating various supply sources from batteries to regulated power rails.

One of the standout features of this LDO regulator is its low quiescent current, which greatly enhances the power efficiency of the system it's integrated into, especially in standby or sleep modes. This characteristic is particularly important in automotive applications where preserving battery life is paramount.

The TPS79730QDCKRQ1 also boasts excellent thermal performance and stability over a wide temperature range, making it suitable for harsh environments often encountered in automotive under-the-hood and industrial settings. Its robust design includes built-in protection features such as overcurrent and overtemperature protections, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Packaged in a compact, surface-mount SC70 (SOT-323), the TPS79730QDCKRQ1 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for densely packed PCBs where space is at a premium.

In summary, the TPS79730QDCKRQ1 from Texas Instruments is a versatile and durable LDO voltage regulator that offers a combination of low dropout performance, high power efficiency, and robust protection features. It is an ideal power management solution for automotive and industrial electronics that require consistent and reliable voltage supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7506 $52.5420
165+ $0.6159 $101.6235
255+ $0.5967 $152.1585
350+ $0.5774 $202.0900
450+ $0.5582 $251.1900
600+ $0.5004 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess