EN
  • EN
  • DE
  • IT

TPS79919YZUT

Part No TPS79919YZUT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.9V 0.2A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.9V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 1113488-TPS79919YZUT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Wireless, RF Communications, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian TPS79919YZUT CAD Model

Description

Introducing the TPS79919YZUT Voltage Regulator from Texas Instruments

The TPS79919YZUT is a state-of-the-art low-dropout (LDO) linear voltage regulator that offers the perfect blend of features for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is designed to meet the needs of modern, power-sensitive electronics.

With a fixed output voltage of 1.9V, the TPS79919YZUT provides a stable and reliable power source for your circuits. It can deliver up to 200 mA of continuous output current, making it suitable for powering low-power devices such as microcontrollers, sensors, and RF circuits. The low dropout voltage of the TPS79919YZUT ensures efficient operation even when the supply voltage is close to the output voltage, which is particularly beneficial for battery-powered applications.

One of the standout features of the TPS79919YZUT is its ultra-low noise performance, which is critical for sensitive analog and RF applications where noise can significantly impact performance. The device also includes a power-good output, which provides a status signal when the output voltage is within nominal operating range, adding an extra layer of monitoring for system reliability.

The TPS79919YZUT comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. It is designed with thermal shutdown and overcurrent protection to safeguard your system against adverse conditions. Furthermore, the regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower leakage currents than their tantalum counterparts.

For designers looking for a flexible power management solution, the TPS79919YZUT supports an input voltage range from 2.7V to 6.5V, allowing it to accommodate a variety of power sources. Its high PSRR (Power Supply Rejection Ratio) ensures that variations in the input voltage do not affect the output, thus providing a cleaner supply for critical components.

In summary, the TPS79919YZUT from Texas Instruments is a robust, efficient, and versatile voltage regulator that offers low noise, high stability, and reliable protection features, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8605 $60.2350
160+ $0.7060 $112.9600
250+ $0.6840 $171.0000
340+ $0.6619 $225.0460
440+ $0.6399 $281.5560
590+ $0.5737 $338.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess