EN
  • EN
  • DE
  • IT

TPS79925QDDCRQ1

Part No TPS79925QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA, LOW QUIESCENT CURRENT, ULTRA-LOW NOISE HIGH PSRR, LOW DROPOUT, LINEAR REGULATORS | IC REG LINEAR 2.5V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.18V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Family Part Number TPS79925
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273654-TPS79925QDDCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79925QDDCRQ1 CAD Model

Description

The TPS79925QDDCRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed for use in automotive and other applications requiring stringent quality control and reliability. This device offers a stable and precise output voltage, making it ideal for powering sensitive analog and RF circuitry in a variety of systems.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 2.5V, suitable for consistent power delivery to various electronic components.
  • High Accuracy: Boasting excellent regulation, the TPS79925QDDCRQ1 maintains a tight output voltage accuracy of 2%, ensuring reliable performance even under fluctuating conditions.
  • Low Dropout: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: The device is capable of delivering up to 200mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal and Overcurrent Protection: The TPS79925QDDCRQ1 is equipped with built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of the device and the system it powers.
  • Low Quiescent Current: The regulator's low quiescent current of 40µA (typical) during operation makes it an excellent choice for battery-powered applications where power efficiency is critical.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance in harsh environments.

Applications:

The TPS79925QDDCRQ1 is versatile and can be used in a variety of automotive and industrial applications, including:

  • Infotainment systems
  • Navigation units
  • Advanced driver-assistance systems (ADAS)
  • Telematics
  • Power supplies for sensors and cameras
  • Portable and battery-powered devices

With its robust design and comprehensive feature set, the TPS79925QDDCRQ1 LDO regulator is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3070 $52.2800
95+ $1.0724 $101.8780
145+ $1.0389 $150.6405
200+ $1.0054 $201.0800
260+ $0.9719 $252.6940
345+ $0.8714 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess