EN
  • EN
  • DE

TPS7A1601DRBR

Part No TPS7A1601DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TPS7A16 60-V, 5-μA IQ, 100-mA, Low-Dropout Voltage Regulator With Enable and Power-Good | IC REG LINEAR POS ADJ 100MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 18.5V
Maximum Dropout Voltage 0.5V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 15μA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273660-TPS7A1601DRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A1601DRBR CAD Model

Description

Product Overview: TPS7A1601DRBR from Texas Instruments

The TPS7A1601DRBR is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance LDO is engineered to deliver a stable and precise voltage supply, ensuring optimal performance for a wide array of applications. The TPS7A1601DRBR is an ideal choice for systems requiring a low-noise, high-accuracy power source.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 60V, making it versatile for use in various applications, from industrial to automotive systems.
  • Low Dropout: With a low dropout voltage, the TPS7A1601DRBR can maintain a stable output even when the input-to-output voltage differential is minimal, which is crucial for battery-operated devices.
  • High Output Current: This LDO can provide an output current of up to 100mA, catering to a broad range of power requirements.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 20V via external resistors, allowing for flexibility and customizability in various applications.
  • Excellent Thermal Performance: The device is offered in a 3x3 mm SON-8 package, which provides excellent thermal performance and a compact footprint.
  • Power Supply Rejection Ratio (PSRR): It features a high PSRR, which is beneficial for applications sensitive to power supply noise.

Applications

The TPS7A1601DRBR is suitable for a wide range of applications, including but not limited to:

  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Power Supplies for Sensors and Analog Circuits
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices

Reliability and Protection

TI's TPS7A1601DRBR is built with reliability in mind, featuring over-current and over-temperature protection. These safety features ensure the device operates within safe parameters, thereby protecting both the LDO and the system it powers. Furthermore, the device's robust design ensures a long operational lifespan, even in harsh environmental conditions.

In summary, the TPS7A1601DRBR from Texas Instruments is a versatile, high-performance LDO that offers designers reliability, flexibility, and precision, making it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8598 $55.7940
70+ $1.5260 $106.8200
105+ $1.4783 $155.2215
140+ $1.4306 $200.2840
185+ $1.3829 $255.8365
245+ $1.2399 $303.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess