EN
  • EN
  • DE

TPS7A1633DRBR

Part No TPS7A1633DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.5V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 15 µA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS7A1633
Other Names 296-40970-6,TPS7A1633DRBR,TEXTISTPS7A1633DRBR,-296-40970-1,296-40970-2,296-40970-1,2156-TPS7A1633DRBR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244779-TPS7A1633DRBR
Ultra Librarian 3D Model Ultra Librarian TPS7A1633DRBR CAD Model

Description

The TPS7A1633DRBR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by the renowned Texas Instruments. This advanced component is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications that require precise voltage regulation.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range, which can be finely tuned to meet the specific requirements of your application.
  • High Accuracy: With an impressive output voltage accuracy, this LDO ensures that your devices operate within their optimal voltage parameters, enhancing overall performance and reliability.
  • Low Dropout: The TPS7A1633DRBR boasts a low dropout voltage, minimizing the difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing efficiency is crucial.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features safeguard the regulator and your application from potential damage due to overheating or excessive current draw.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors that have a low equivalent series resistance (ESR), providing flexibility in the choice of output capacitors and ensuring stability across various load conditions.

Applications

The TPS7A1633DRBR is highly versatile and can be used in a multitude of electronic devices and systems. Its precision and reliability make it particularly suitable for:

  • RF and analog circuits
  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Post-regulation for switching power supplies

Package and Quality

The TPS7A1633DRBR comes in a compact SON-8 (DRBR) package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. Texas Instruments' commitment to quality ensures that this LDO regulator meets the highest standards, providing reliable and consistent performance for your critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3635 $51.9970
46+ $2.2140 $101.8440
71+ $2.1392 $151.8832
101+ $1.9896 $200.9496
131+ $1.9148 $250.8388
164+ $1.8400 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess