EN
  • EN
  • DE

TPS7A1650QDGNRQ1

Part No TPS7A1650QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8MSOP / LDO Regulator Pos 5V 0.1A Automotive 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 60V
Output Voltage 5V
Voltage Dropout (Maximum) 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 15μA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 798234-TPS7A1650QDGNRQ1
Popularity Medium
Supply and Demand Status Balance
Family Name TPS7A1650-Q1
Introduction Date February 26, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A1650QDGNRQ1 CAD Model

Description

The TPS7A1650QDGNRQ1 from Texas Instruments is a highly reliable, low-dropout voltage regulator designed specifically for automotive and industrial applications. This device is capable of delivering a steady 150-mA current output with an input voltage range of 3 V to 40 V, making it exceptionally versatile for various systems within the automotive environment, from infotainment to advanced driver-assistance systems (ADAS).

With a low quiescent current and a dropout voltage typically less than 350 mV at full load, the TPS7A1650QDGNRQ1 ensures energy-efficient operation, which is critical for battery-powered applications. The device features a fixed output voltage version and an adjustable output voltage version, providing flexibility for designers to choose the appropriate configuration for their specific requirements.

The TPS7A1650QDGNRQ1 is designed with robustness in mind. It comes with thermal shutdown and current limit protection to safeguard against overcurrent and overheating conditions. Moreover, the device is AEC-Q100 qualified, which means it has passed stringent automotive industry standards for temperature, reliability, and performance. It is also provided in a compact 8-pin MSOP-PowerPAD package, which is ideal for space-constrained applications.

Key features of the TPS7A1650QDGNRQ1 include:

  • Wide Input Voltage Range: 3 V to 40 V
  • Low Dropout Voltage: Typically <350 mV at Full Load
  • Output Current: 150 mA
  • Fixed and Adjustable Output Voltage Versions
  • Low Quiescent Current
  • Thermal Shutdown and Current Limit Protection
  • AEC-Q100 Qualified for Automotive Applications
  • 8-Pin MSOP-PowerPAD Package

Whether it's being used in power-sensitive systems or in rugged environments, the TPS7A1650QDGNRQ1 maintains its performance and reliability, ensuring that electronic systems operate smoothly. Its high voltage capability, combined with a low quiescent current, makes it a suitable choice for standby power applications, contributing to the overall efficiency of the vehicle's electrical system.

Overall, the TPS7A1650QDGNRQ1 is an excellent choice for automotive designers who require a dependable, efficient, and space-saving voltage regulator for their next-generation vehicles.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1050 $52.7850
40+ $2.5477 $101.9080
61+ $2.4681 $150.5541
84+ $2.3885 $200.6340
109+ $2.3088 $251.6592
145+ $2.0700 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,937 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess