EN
  • EN
  • DE

TPS7A2050PDBVR

Part No TPS7A2050PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 300MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.14V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 2 mA
PSRR 65dB ~ 40dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS7A2050
Other Names 296-TPS7A2050PDBVRCT,296-TPS7A2050PDBVRTR,296-TPS7A2050PDBVRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244772-TPS7A2050PDBVR
Ultra Librarian 3D Model Ultra Librarian TPS7A2050PDBVR CAD Model

Description

Introducing the TPS7A2050PDBVR from Texas Instruments

The TPS7A2050PDBVR is a state-of-the-art low-dropout regulator (LDO) designed to meet the rigorous power management requirements of modern electronic devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this LDO offers a perfect blend of efficiency and reliability for a wide array of applications.

Key Features

  • High Accuracy: With an output voltage accuracy of 2%, the TPS7A2050PDBVR ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Low Dropout: The device boasts an ultra-low dropout, making it ideal for applications where the input voltage is very close to the output voltage, thereby maximizing efficiency.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 16V, accommodating a variety of power sources and systems.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 5.5V, providing flexibility for different design needs.
  • Thermal Protection: The TPS7A2050PDBVR includes an internal thermal shutdown feature, protecting your system from overheating and potential damage.
  • Current Limiting: Built-in current limit protection ensures that the device and your system are safeguarded against excessive load conditions.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, thus improving transient response and noise performance.

Applications

The versatility of the TPS7A2050PDBVR makes it suitable for a diverse range of applications. It is commonly used in:

  • Portable electronics
  • Wireless communication devices
  • Power supplies for DSPs and microcontrollers
  • Post-regulation for switching power supplies

Package and Availability

Encased in a compact SOT-23-5 package, the TPS7A2050PDBVR is designed for space-constrained applications. Its small footprint does not compromise its performance or durability, making it an excellent choice for portable and high-density designs. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical support readily accessible.

Whether you're designing a new device or improving an existing one, the TPS7A2050PDBVR from Texas Instruments offers the performance and reliability needed to power your innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2274 $50.0280
540+ $0.1866 $100.7640
835+ $0.1807 $150.8845
1,145+ $0.1749 $200.2605
1,480+ $0.1691 $250.2680
1,980+ $0.1516 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,640 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess