EN
  • EN
  • DE

TPS7A4515DCQT

Part No TPS7A4515DCQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A SOT223-6 / LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 798239-TPS7A4515DCQT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS7A4515
Introduction Date January 29, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A4515DCQT CAD Model

Description

Product Overview: TPS7A4515DCQT from Texas Instruments

The TPS7A4515DCQT is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's extensive range of power management integrated circuits (ICs) and is engineered to provide a stable and reliable power supply to sensitive electronic components.

Key Features

  • High Output Voltage Accuracy: The TPS7A4515DCQT offers an impressive output voltage accuracy of 1%, ensuring that the connected components receive a precise voltage level for optimal performance.
  • Wide Input Voltage Range: With an input voltage range of 3V to 20V, this LDO is versatile and can accommodate a broad spectrum of applications that require different input voltages.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 20V, providing flexibility in application design and the ability to tailor the output to specific needs.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, making it suitable for a variety of high-power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of both the regulator and the application it powers.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is critical in battery-powered devices.
  • Low Noise Performance: This LDO is designed for low noise operation, making it ideal for sensitive analog circuits and precision applications.
  • Stable with Low ESR Capacitors: The TPS7A4515DCQT remains stable with ceramic output capacitors as low as 10μF, providing more flexibility in capacitor selection and potentially reducing overall solution cost.

Applications

The TPS7A4515DCQT is well-suited for a wide range of applications, including but not limited to:

  • High-performance analog circuits
  • RF power supplies
  • Post-regulation for switching power supplies
  • Microprocessor and FPGA supply
  • Medical equipment
  • Test and measurement systems

With its robust feature set and TI's commitment to quality, the TPS7A4515DCQT is an excellent choice for designers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8082 $52.8492
14+ $7.2273 $101.1822
22+ $7.0014 $154.0308
30+ $6.7756 $203.2680
39+ $6.5497 $255.4383
52+ $5.8722 $305.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,349 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess